EAO Switch Corporation Led Indicator, Panel, 8Mm, Green; Led Color Eao 18-052.0055L

Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green; Led Color Eao - 38Y7551 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green; Led Color Eao
38Y7551
Led Indicator, Panel, 8Mm, Green; Led Color Eao 38Y7551
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7551
Product Name Led Indicator, Panel, 8Mm, Green; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Infrared Emitter - MTE9460MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 950 nm (9500 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details