EAO Switch Corporation Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 18-050.0054L

Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao - 38Y7544 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
38Y7544
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 38Y7544
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7544
Product Name Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details