EAO Switch Corporation Led Indicator, Panel, 8Mm, Red; Led Color Eao 18-050.0052L

Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:2V RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED indicator, part number 38Y7543, features an 8 mm mounting cut-out and is designed for panel applications. It has a square front shape with dimensions of 9 x 9 mm and a flat lens profile made of plastic. The lens is red and translucent, providing illuminative optics. The indicator operates at a forward voltage of 2.0 V DC with a typical forward current of 20 mA. It has an IP rating of IP 40, indicating protection against solid objects larger than 1 mm but not against water. The connection method is via solder terminals. This product is suitable for applications requiring a visible indication in a compact form factor.

Datasheet Summary
Powered by GS/AI

The LED indicator, part number 38Y7543, features an 8 mm mounting cut-out and is designed for panel applications. It has a square front shape with dimensions of 9 x 9 mm and a flat lens profile made of plastic. The lens is red and translucent, providing illuminative optics. The indicator operates at a forward voltage of 2.0 V DC with a typical forward current of 20 mA. It has an IP rating of IP 40, indicating protection against solid objects larger than 1 mm but not against water. The connection method is via solder terminals. This product is suitable for applications requiring a visible indication in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red; Led Color Eao - 38Y7543 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red; Led Color Eao
38Y7543
Led Indicator, Panel, 8Mm, Red; Led Color Eao 38Y7543
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:2V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7543
Product Name Led Indicator, Panel, 8Mm, Red; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-2133-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 629 nm (4650 to 6290 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details