EAO Switch Corporation Led Indicator, Panel, 8Mm, Green; Led Color Eao 18-031.0055L

Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green; Led Color Eao - 38Y7530 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green; Led Color Eao
38Y7530
Led Indicator, Panel, 8Mm, Green; Led Color Eao 38Y7530
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7530
Product Name Led Indicator, Panel, 8Mm, Green; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
EXCELED™ series chip LED - SML-H12P8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details