EAO Switch Corporation Led Indicator, Panel, 8Mm, Green; Led Color Eao 18-030.0055L

Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green; Led Color Eao - 38Y7527 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green; Led Color Eao
38Y7527
Led Indicator, Panel, 8Mm, Green; Led Color Eao 38Y7527
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3.2V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7527
Product Name Led Indicator, Panel, 8Mm, Green; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details