EAO Switch Corporation Panel Mount Indicators 17-2A0350

Description
Indicator, Ø 14 mm, Ø 16 mm, round, Plug
Request a Quote
Description
Indicator, Ø 14 mm, Ø 16 mm, round, Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 442816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
442816
Panel Mount Indicators 442816
Indicator, Ø 14 mm, Ø 16 mm, round, Plug

Indicator, Ø 14 mm, Ø 16 mm, round, Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pilot Lights and Indicator Lights
Product Number 442816
Product Name Panel Mount Indicators
LED Color Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
Specs
Lamp Type LED Lamps
View Details