LED PNL IND RED DIFF QUICK CON
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1948-17-090350-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Red |
| Terminal Type | Quick Connect / Blade |
| Voltage type AC | AC |