The 14-810.910 is a flush-mounted buzzer designed for 24 V DC operation, featuring a round aluminium front cap with black anodized finish and a front diameter of 35 mm. It requires a mounting cut-out of 30.5 mm and uses terminal solder connections of 2.8 x 0.5 mm. The device has an IP40 front protection rating and weighs 0.016 kg.
Buzzer flush mounting ST/PT D35 24VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 55K4455 |
| Product Name | Buzzer Flush Mounting St/pt D35 24Vdc Eao |