EAO Switch Corporation Electronic Sounders 14-810.002

Description
Buzzer 22mm mount black plastic front 24
Request a Quote
Description
Buzzer 22mm mount black plastic front 24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Sounders - 1757882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Sounders
1757882
Electronic Sounders 1757882
Buzzer 22mm mount black plastic front 24

Buzzer 22mm mount black plastic front 24

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - 14-810.002 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
14-810.002
Audio Products - Alarms, Buzzers, and Sirens 14-810.002
BUZZER PIEZO 24V 29MM TH

BUZZER PIEZO 24V 29MM TH

Supplier's Site
Buzzer, 25 V DC, With Plastic Front Cap - 70029629 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buzzer, 25 V DC, With Plastic Front Cap
70029629
Buzzer, 25 V DC, With Plastic Front Cap 70029629
Buzzer, 25 V DC, With Plastic Front Cap

Buzzer, 25 V DC, With Plastic Front Cap

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number 1757882 14-810.002 70029629
Product Name Electronic Sounders Audio Products - Alarms, Buzzers, and Sirens Buzzer, 25 V DC, With Plastic Front Cap
Alarm Type Buzzer
Mounting Flush or Panel Mounted; Panel mount
Agency Approvals RoHS; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details