Pushbutton Switch SPST-NC Standard Panel Mount, Front
SWITCH PB SPST-NC 0.1A 42V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1244-ND | 14-436.036 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Solder Terminals | Solder Terminals |