Altech Corp. 22mm Illuminated Projecting Push Buttons 2ALP4LB-024

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Projecting Push Button, part number 2ALP4LB-024, from Altech Corp. is designed for control circuits in both direct and remote management applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring reliability and safety in various environments. The button features a degree of protection rated at IP 65, making it suitable for use in harsh conditions, and operates effectively within a temperature range of -25°C to +70°C. The contact block is certified by ASTA UK and supports a maximum terminal capacity of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). It has a rated insulation voltage of 500V and a rated thermal current of 10A, with a mechanical life exceeding 1 million operations. The push button is designed for self-wiping contact operation, available in normally open (NO) or normally closed (NC) configurations. For illumination, the button utilizes LED bulbs with a service life of 100,000 hours at nominal voltage and a maximum current consumption of 20 mA across various voltage ratings. This product is suitable for applications requiring durable and reliable push button controls with illumination features.

Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Projecting Push Button, part number 2ALP4LB-024, from Altech Corp. is designed for control circuits in both direct and remote management applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring reliability and safety in various environments. The button features a degree of protection rated at IP 65, making it suitable for use in harsh conditions, and operates effectively within a temperature range of -25°C to +70°C. The contact block is certified by ASTA UK and supports a maximum terminal capacity of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). It has a rated insulation voltage of 500V and a rated thermal current of 10A, with a mechanical life exceeding 1 million operations. The push button is designed for self-wiping contact operation, available in normally open (NO) or normally closed (NC) configurations. For illumination, the button utilizes LED bulbs with a service life of 100,000 hours at nominal voltage and a maximum current consumption of 20 mA across various voltage ratings. This product is suitable for applications requiring durable and reliable push button controls with illumination features.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Projecting Push Buttons - 2ALP4LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Push Buttons
2ALP4LB-024
22mm Illuminated Projecting Push Buttons 2ALP4LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Projecting Momentary with Bulb Holder
  • LED Bulb and Mounting Bracket
Buy Now Datasheet
22mm Illuminated Projecting  Momentary Push Buttons - 2ALP4LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Momentary Push Buttons
2ALP4LB-024
22mm Illuminated Projecting Momentary Push Buttons 2ALP4LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Metal Projecting Operators
2ALP4LB-024
Push Buttons/ 22mm LED Illuminated Metal Projecting Operators 2ALP4LB-024
Project momentary with bulb, bulb holder and mounting bracket

Project momentary with bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALP4LB-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALP4LB-024
Pushbutton Switches 2ALP4LB-024
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Pushbutton, LED Illuminated, Extnd'd Operator, Red, Momentary, 22mm, 24VAC/VDC - 70156706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, LED Illuminated, Extnd'd Operator, Red, Momentary, 22mm, 24VAC/VDC
70156706
Pushbutton, LED Illuminated, Extnd'd Operator, Red, Momentary, 22mm, 24VAC/VDC 70156706
Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALP4LB-024 2ALP4LB-024 2ALP4LB-024 2ALP4LB-024 70156706
Product Name 22mm Illuminated Projecting Push Buttons 22mm Illuminated Projecting Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Metal Projecting Operators Pushbutton Switches Pushbutton, LED Illuminated, Extnd'd Operator, Red, Momentary, 22mm, 24VAC/VDC
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Closed (NC)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AMJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 230 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details