SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Contact Configuration:SPDT; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:24V; IP Rating:IP67 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 84F569 |
| Product Name | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao |
| Switch Function | On |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |
| Features | RoHS |