EAO Switch Corporation Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 14-131.025-1194X

Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao - 79K3543 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
79K3543
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 79K3543
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 79K3543
Product Name Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3024H - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details