EAO 14-131.022 Modular Switch Actuator
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH PB DPST-NO/NC 5A 250V
Pushbutton Switches LPB RND MOM SLGP QC
SWITCH, PUSHBUTTON, SPST, 5A, 250V. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PUSHBUTTON, SPST, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1757875 | 1948-1233-ND | 14-131.022 | 14-131.022 | 18798900 | 50B3034 |
| Product Name | Push Button Actuators | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton | Switch, Pushbutton, Spst, 5A, 250V; Product Range Eao |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Terminal Type | Solder Terminals; Plug in, solder | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | Illuminated Switch; RoHS | |||
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) |