EAO Switch Corporation Panel Indicator, 22.5Mm, White, 24V; Led Color Eao 14-060.907

Description
PANEL INDICATOR, 22.5MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22.5MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22.5Mm, White, 24V; Led Color Eao - 06AC4629 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.5Mm, White, 24V; Led Color Eao
06AC4629
Panel Indicator, 22.5Mm, White, 24V; Led Color Eao 06AC4629
PANEL INDICATOR, 22.5MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

PANEL INDICATOR, 22.5MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC4629
Product Name Panel Indicator, 22.5Mm, White, 24V; Led Color Eao
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details