EAO Switch Corporation Panel Indicator, 22.5Mm, Blue, 24V; Led Color Eao 14-060.607

Description
PANEL INDICATOR, 22.5MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22.5MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22.5Mm, Blue, 24V; Led Color Eao - 06AC4628 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.5Mm, Blue, 24V; Led Color Eao
06AC4628
Panel Indicator, 22.5Mm, Blue, 24V; Led Color Eao 06AC4628
PANEL INDICATOR, 22.5MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

PANEL INDICATOR, 22.5MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC4628
Product Name Panel Indicator, 22.5Mm, Blue, 24V; Led Color Eao
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details