EAO Switch Corporation Panel Indicator, 22.5Mm, Green, 24V; Led Color Eao 14-060.507

Description
PANEL INDICATOR, 22.5MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22.5MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22.5Mm, Green, 24V; Led Color Eao - 06AC4627 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.5Mm, Green, 24V; Led Color Eao
06AC4627
Panel Indicator, 22.5Mm, Green, 24V; Led Color Eao 06AC4627
PANEL INDICATOR, 22.5MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

PANEL INDICATOR, 22.5MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC4627
Product Name Panel Indicator, 22.5Mm, Green, 24V; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details