EAO Switch Corporation Panel Indicator, 22.5Mm, Orange, 24V; Led Color Eao 14-060.307

Description
PANEL INDICATOR, 22.5MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22.5MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22.5Mm, Orange, 24V; Led Color Eao - 06AC4626 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.5Mm, Orange, 24V; Led Color Eao
06AC4626
Panel Indicator, 22.5Mm, Orange, 24V; Led Color Eao 06AC4626
PANEL INDICATOR, 22.5MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

PANEL INDICATOR, 22.5MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC4626
Product Name Panel Indicator, 22.5Mm, Orange, 24V; Led Color Eao
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2CYK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details