EAO Switch Corporation Panel Indicator, 22.5Mm, Red, 24V; Led Color Eao 14-060.207

Description
PANEL INDICATOR, 22.5MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22.5MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22.5Mm, Red, 24V; Led Color Eao - 06AC4625 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.5Mm, Red, 24V; Led Color Eao
06AC4625
Panel Indicator, 22.5Mm, Red, 24V; Led Color Eao 06AC4625
PANEL INDICATOR, 22.5MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

PANEL INDICATOR, 22.5MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC4625
Product Name Panel Indicator, 22.5Mm, Red, 24V; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Low Current Emission Type, Yellow Surface Mount Chip LED - CSL1901YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details