LED BULB, BA9S, GREEN, BA9S; FOR USE WITH:04 SERIES ILLUMINATED FLUSH MOUNT PUSHBUTTON SWITCHES; PRODUCT RANGE:-; BULB SIZE:BA9S; CURRENT RATING:19MA; FORWARD CURRENT IF:19MA; FORWARD VOLTAGE:24V; LED COLOR:GREEN; LED TYPE:MULTICHIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 18776313 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |