Configurable Switch Lamp LED Yellow 12V
LED BULB, MIDGET GROOVE, YELLOW; FOR USE WITH:41 SERIES ILLUMINATED PUSHBUTTON SWITCHES; PRODUCT RANGE:-; BULB SIZE:T-1 3/4 (5MM); COLOUR:YELLOW; CURRENT RATING:14MA; FORWARD CURRENT IF:14MA; FORWARD VOLTAGE:12V; LED COLOR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1948-1168-ND | 18776503 |
| Product Name | Configurable Switch Illumination Sources | Accessory/Bulb/Cap/Contact/Transf |