LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; FOR USE WITH:41 SERIES ILLUMINATED PUSHBUTTON SWITCHES; PRODUCT RANGE:-; BULB SIZE:T-1 3/4 (5MM); COLOUR:WHITE; CURRENT RATING:15MA; FORWARD CURRENT IF:15MA; FORWARD VOLTAGE:6V; NO. OF LEDS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Configurable Switch Lamp LED White 6V
| Radwell International | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 18776493 | 1948-1166-ND |
| Product Name | Accessory/Bulb/Cap/Contact/Transf | Configurable Switch Illumination Sources |