EAO Switch Corporation LED Indication - Discrete 10-2613.1074

Description
LED YELLOW DIFFUSED T-1 T/H
Request a Quote Datasheet
Description
LED YELLOW DIFFUSED T-1 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1948-10-2613.1074-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1948-10-2613.1074-ND
LED Indication - Discrete 1948-10-2613.1074-ND
LED YELLOW DIFFUSED T-1 T/H

LED YELLOW DIFFUSED T-1 T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1948-10-2613.1074-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
2 suppliers