EAO Switch Corporation Standard LEDs - Through Hole 10-2603.3175O

Description
Standard LEDs - Through Hole LED 1 Chip T1 Bi-Pin green 3,2VDC/20mA
Datasheet
Description
Standard LEDs - Through Hole LED 1 Chip T1 Bi-Pin green 3,2VDC/20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
10-2603.3175O
Standard LEDs - Through Hole 10-2603.3175O
Standard LEDs - Through Hole LED 1 Chip T1 Bi-Pin green 3,2VDC/20mA

Standard LEDs - Through Hole LED 1 Chip T1 Bi-Pin green 3,2VDC/20mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 10-2603.3175O
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers