EAO Switch Corporation Led, Yellow, T-1 (3Mm); Led Color Eao 10-2602.3174C

Description
LED, YELLOW, T-1 (3MM); LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM); LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm); Led Color Eao - 73C1166 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm); Led Color Eao
73C1166
Led, Yellow, T-1 (3Mm); Led Color Eao 73C1166
LED, YELLOW, T-1 (3MM); LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM); LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73C1166
Product Name Led, Yellow, T-1 (3Mm); Led Color Eao
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Chip LED with reflector - SML-010DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details