EAO Switch Corporation LED Indication - Discrete 10-2601.3172S

Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1948-2419-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1948-2419-ND
LED Indication - Discrete 1948-2419-ND
Red 625nm LED Indication - Discrete 2V Radial

Red 625nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
10-2601.3172S
Standard LEDs - Through Hole 10-2601.3172S
Standard LEDs - Through Hole Single LED 3mm Red 20mA 2VDC

Standard LEDs - Through Hole Single LED 3mm Red 20mA 2VDC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1948-2419-ND 10-2601.3172S
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - AA4040SGC - 114553-AA4040SGC - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 90 degrees
View Details
4 suppliers