EAO Switch Corporation LEDs 10-2601.3172K

Description
LED 1 Chip T1 Bi-Pin red 2,0VDC/20mA
Request a Quote Datasheet
Description
LED 1 Chip T1 Bi-Pin red 2,0VDC/20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2748319 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 1 Chip T1 Bi-Pin red 2,0VDC/20mA

LED 1 Chip T1 Bi-Pin red 2,0VDC/20mA

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
10-2601.3172K
Standard LEDs - Through Hole 10-2601.3172K
Standard LEDs - Through Hole LED 1 Chip T1 Bi-Pin red 2,0VDC/20mA

Standard LEDs - Through Hole LED 1 Chip T1 Bi-Pin red 2,0VDC/20mA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2748319 10-2601.3172K
Product Name LEDs Standard LEDs - Through Hole
Forward Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LEDs - 1682440 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
View Details
4 suppliers