EAO Switch Corporation Lamp, Incandescent; For Use With Eao 10-1409.1329

Description
LAMP, INCANDESCENT; For Use With:04 Series Illuminated Flush Mount Pushbutton Switches; Product Range:-; Forward Current If:100mA; Forward Voltage:12V; Lead Style:Bayonet, BA9s; Lens Style:Tubular, T-1 3/4; MSCP:0.25 RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT; For Use With:04 Series Illuminated Flush Mount Pushbutton Switches; Product Range:-; Forward Current If:100mA; Forward Voltage:12V; Lead Style:Bayonet, BA9s; Lens Style:Tubular, T-1 3/4; MSCP:0.25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent; For Use With Eao - 19C2536 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent; For Use With Eao
19C2536
Lamp, Incandescent; For Use With Eao 19C2536
LAMP, INCANDESCENT; For Use With:04 Series Illuminated Flush Mount Pushbutton Switches; Product Range:-; Forward Current If:100mA; Forward Voltage:12V; Lead Style:Bayonet, BA9s; Lens Style:Tubular, T-1 3/4; MSCP:0.25 RoHS Compliant: Yes

LAMP, INCANDESCENT; For Use With:04 Series Illuminated Flush Mount Pushbutton Switches; Product Range:-; Forward Current If:100mA; Forward Voltage:12V; Lead Style:Bayonet, BA9s; Lens Style:Tubular, T-1 3/4; MSCP:0.25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 19C2536
Product Name Lamp, Incandescent; For Use With Eao
Lamp Type Switches & Relays > Switches > Switch Components > Switch Replacement Lamps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details