EAO Switch Corporation Lamp, Incandescent; For Use With Eao 10-1214.1249

Description
LAMP, INCANDESCENT; For Use With:02 & 03 Series Illuminated Pushbutton Switches; Product Range:- RoHS Compliant: Yes
Description
LAMP, INCANDESCENT; For Use With:02 & 03 Series Illuminated Pushbutton Switches; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Incandescent (part number 26C0308) is designed for use with EAO's 02 and 03 Series Illuminated Pushbutton Switches. It operates at a voltage of 30 V AC/DC and has a current rating of 40 mA. The lamp features a T6.8 socket type and weighs 0.001 kg. This product is RoHS compliant, making it suitable for environmentally conscious applications. Engineers should consider this lamp for projects requiring reliable illumination in conjunction with the specified pushbutton switches.

Datasheet Summary
Powered by GS/AI

The Lamp, Incandescent (part number 26C0308) is designed for use with EAO's 02 and 03 Series Illuminated Pushbutton Switches. It operates at a voltage of 30 V AC/DC and has a current rating of 40 mA. The lamp features a T6.8 socket type and weighs 0.001 kg. This product is RoHS compliant, making it suitable for environmentally conscious applications. Engineers should consider this lamp for projects requiring reliable illumination in conjunction with the specified pushbutton switches.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent; For Use With Eao - 26C0308 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent; For Use With Eao
26C0308
Lamp, Incandescent; For Use With Eao 26C0308
LAMP, INCANDESCENT; For Use With:02 & 03 Series Illuminated Pushbutton Switches; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT; For Use With:02 & 03 Series Illuminated Pushbutton Switches; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 26C0308
Product Name Lamp, Incandescent; For Use With Eao
Lamp Type Switches & Relays > Switches > Switch Components > Switch Replacement Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L2433-67NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details