EAO Switch Corporation Pushbutton Switches 09-400009.1S0009

Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet
Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-09-400009.1S0009-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-09-400009.1S0009-ND
Pushbutton Switches 1948-09-400009.1S0009-ND
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
09-400009.1S0009
Switches - Pushbutton Switches 09-400009.1S0009
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-09-400009.1S0009-ND 09-400009.1S0009
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Terminal Type Socketable
Features Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1543-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Recessed Momentary Push Buttons - 2AF8RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers