EAO Switch Corporation Pushbutton Switches 09-400005.11656

Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet
Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-09-400005.11656-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-09-400005.11656-ND
Pushbutton Switches 1948-09-400005.11656-ND
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Buy Now Datasheet
Push Button Switches - 101495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
101495
Push Button Switches 101495
EAO 09-400005.11656

EAO 09-400005.11656

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
09-400005.11656
Switches - Pushbutton Switches 09-400005.11656
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-09-400005.11656-ND 101495 09-400005.11656
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Terminal Type Socketable
Features Illuminated Switch Illuminated Switch; Pilot Light; RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AWM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1115790 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
22mm Momentary Push Button 800F PB - 800FD-F4X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details