EAO Switch Corporation Pushbutton Switches 09-400005.10027

Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet
Description
UPB_I/O_STANDARD_12V _CODE 3_FIRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-09-400005.10027-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-09-400005.10027-ND
Pushbutton Switches 1948-09-400005.10027-ND
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Buy Now Datasheet
Push Button Switches - 101482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
101482
Push Button Switches 101482
EAO 09-400005.10027

EAO 09-400005.10027

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
09-400005.10027
Switches - Pushbutton Switches 09-400005.10027
UPB_I/O_STANDARD_12V _CODE 3_FIRM

UPB_I/O_STANDARD_12V_CODE 3_FIRM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-09-400005.10027-ND 101482 09-400005.10027
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Terminal Type Socketable
Features Illuminated Switch Illuminated Switch; Pilot Light; RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details