EAO Switch Corporation Selector Switch 09.10290.01

Description
SWITCH, SLIDE, SPDT-CO, 500MA, THOUGH HOLE; CONTACT CONFIGURATION:SPDT-C O; SWITCH OPERATION:ON; SWITCH MOUNTING:-; PRODUCT RANGE:1K2 SERIES; CONTACT CURRENT MAX:500MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, SLIDE, SPDT-CO, 500MA, THOUGH HOLE; CONTACT CONFIGURATION:SPDT-C O; SWITCH OPERATION:ON; SWITCH MOUNTING:-; PRODUCT RANGE:1K2 SERIES; CONTACT CURRENT MAX:500MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 18776383 - Radwell International
Willingboro, NJ, United States
Selector Switch
18776383
Selector Switch 18776383
SWITCH, SLIDE, SPDT-CO, 500MA, THOUGH HOLE; CONTACT CONFIGURATION:SPDT-C O; SWITCH OPERATION:ON; SWITCH MOUNTING:-; PRODUCT RANGE:1K2 SERIES; CONTACT CURRENT MAX:500MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SLIDE, SPDT-CO, 500MA, THOUGH HOLE; CONTACT CONFIGURATION:SPDT-CO; SWITCH OPERATION:ON; SWITCH MOUNTING:-; PRODUCT RANGE:1K2 SERIES; CONTACT CURRENT MAX:500MA; CONTACT VOLTAGE AC MAX:-; CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 18776383
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details