Illuminated pushbutton main SA 2DC screw
Pushbutton Switch DPDT Standard Panel Mount, Front
SWITCH PB DPDT 10A 400V
Pushbutton Switches LIGHTED PSHBTN MNT RND W-GRN LENS
ILLUMINATED PUSHBUTTON,CLEAR,2CO
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2004077 | 1948-1076-ND | 03-619.011 | 03-619.011 | 30B3784 |
| Product Name | Push Button Actuators | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Illuminated Pushbutton,clear,2Co,10A,400V; Product Range Eao |
| Actuator Specifications | Push Button | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Features | RoHS | Illuminated Switch; RoHS | RoHS | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Screw Terminals | Screw Terminals |