Pushbutton Switch DPDT Standard Panel Mount, Front
Illuminated pushbutton mom SA 2DC screw
Pushbutton Switches LPB MOM BLK SLVR SCRW BV
SWITCH, PUSHBUTTON, 2CO, 10A, 400V; Product Range:03 Series; Contact Configuration:DPDT; Switch Operation:Momentary;
SWITCH PB DPDT 10A 400V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1075-ND | 2004072 | 03-617.011 | 30B3782 | 03-617.011 |
| Product Name | Pushbutton Switches | Push Button Actuators | Pushbutton Switches | Switch, Pushbutton, 2Co, 10A, 400V; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Push Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Screw Terminals | Screw | Screw Terminals | ||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |