Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PB SPDT 10A 400V
Pushbutton Switches LENS RND FLT TPT CLR
PUSHBUTTON, ROHS COMPLIANT: YES, FRONT PANEL MOUNT, 400V, 10A, 2000000 CYCLES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 02-611.011-ND | 02-611.011 | 02-611.011 | 49238563 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Screw Terminals | Screw Terminals | ||
| Max Current Rating | 10 amps | 10 amps |