EAO Switch Corporation Pushbutton Switches 01-282.025

Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1020-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1020-ND
Pushbutton Switches 1948-1020-ND
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
01-282.025
Switches - Pushbutton Switches 01-282.025
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao - 27C2003 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
27C2003
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 27C2003
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:5A; IP Rating:IP40RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:5A; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
01-282.025
Pushbutton Switches 01-282.025
Pushbutton Switches LIGHTED PSHBUTN SQ MNT BLK SLGP SLDR

Pushbutton Switches LIGHTED PSHBUTN SQ MNT BLK SLGP SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1020-ND 01-282.025 27C2003 01-282.025
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao Pushbutton Switches
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4075C - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Pushbutton - 354967 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details