Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches LIGHTED PSHBUTN RND MNT BLK SLGP SLDR
SWITCH PB DPST-NO/NC 5A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1017-ND | 88F3322 | 01-271.025 | 01-271.025 |
| Product Name | Pushbutton Switches | Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |