EAO Switch Corporation Pushbutton Switches 01-131.025

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1009-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1009-ND
Pushbutton Switches 1948-1009-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
01-131.025
Switches - Pushbutton Switches 01-131.025
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Pushbutton, 1 Pole, Momentary, Lighted,Round, Switch Element - 70029620 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, 1 Pole, Momentary, Lighted,Round, Switch Element
70029620
Pushbutton, 1 Pole, Momentary, Lighted,Round, Switch Element 70029620
Pushbutton, 1 Pole, Momentary, Lighted,Round, Switch Element

Pushbutton, 1 Pole, Momentary, Lighted,Round, Switch Element

Supplier's Site
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao - 30B3651 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao
30B3651
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao 30B3651
SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
01-131.025
Pushbutton Switches 01-131.025
Pushbutton Switches LIGHTED PSHBUTN RND MOM BLK SLGP SLDR

Pushbutton Switches LIGHTED PSHBUTN RND MOM BLK SLGP SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1009-ND 01-131.025 70029620 30B3651 01-131.025
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton, 1 Pole, Momentary, Lighted,Round, Switch Element Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6623.1122103 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 230 volts
View Details