EAO Switch Corporation Pushbutton Switch, 3A, 250V, Plug-In; Product Range Eao 01-040.002

Description
PUSHBUTTON SWITCH, 3A, 250V, PLUG-IN; Product Range:-; Contact Configuration:-; Switch Operation:-; Contact Current Max:3A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, 3A, 250V, PLUG-IN; Product Range:-; Contact Configuration:-; Switch Operation:-; Contact Current Max:3A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, 3A, 250V, Plug-In; Product Range Eao - 30B3615 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, 3A, 250V, Plug-In; Product Range Eao
30B3615
Pushbutton Switch, 3A, 250V, Plug-In; Product Range Eao 30B3615
PUSHBUTTON SWITCH, 3A, 250V, PLUG-IN; Product Range:-; Contact Configuration:-; Switch Operation:-; Contact Current Max:3A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes

PUSHBUTTON SWITCH, 3A, 250V, PLUG-IN; Product Range:-; Contact Configuration:-; Switch Operation:-; Contact Current Max:3A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30B3615
Product Name Pushbutton Switch, 3A, 250V, Plug-In; Product Range Eao
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details