Eagle Manufacturing Company Eagle 60 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-33251 YPI-45

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 60 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-33251 - 048441-33251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 60 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-33251
048441-33251
Eagle 60 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-33251 048441-33251
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33251
Product Name Eagle 60 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-33251
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Key Cabinets - 136170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 7.87 inch (200 mm)
View Details