Eagle Manufacturing Company Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33233 YPI-30

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33233 - 048441-33233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33233
048441-33233
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33233 048441-33233
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33233
Product Name Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33233
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 108908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 5.35 inch (136 mm)
Depth 2.20 inch (56 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details