Eagle Manufacturing Company Eagle Blue Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22182 UI-50-FSB

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.

Suppliers

Company
Product
Description
Supplier Links
Eagle Blue Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22182 - 048441-22182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Blue Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22182
048441-22182
Eagle Blue Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22182 048441-22182
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 12 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22182
Product Name Eagle Blue Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22182
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details