Eagle Manufacturing Company Eagle Yellow Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22171 UI-20-FSY

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester, Funnel.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22171 - 048441-22171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Yellow Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22171
048441-22171
Eagle Yellow Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22171 048441-22171
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22171
Product Name Eagle Yellow Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22171
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details