Eagle Manufacturing Company Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33260 PI-47

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33260 - 048441-33260 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33260
048441-33260
Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33260 048441-33260
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33260
Product Name Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33260
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 219576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details