Eagle Manufacturing Company Eagle 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33230 PI-30

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33230 - 048441-33230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33230
048441-33230
Eagle 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33230 048441-33230
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33230
Product Name Eagle 40 gal Red Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33230
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 219611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 17.72 inch (450 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AHE-4411 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details