Eagle Manufacturing Company Eagle 60 gal Green Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33185 PEST62

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 60 gal Green Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33185 - 048441-33185 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 60 gal Green Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33185
048441-33185
Eagle 60 gal Green Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33185 048441-33185
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33185
Product Name Eagle 60 gal Green Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33185
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Chests & Tool Cabinets - 1271510 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Sheet Steel
Height 38.58 inch (980 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details