Eagle Manufacturing Company Eagle 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33483 PEST47

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33483 - 048441-33483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33483
048441-33483
Eagle 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33483 048441-33483
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33483
Product Name Eagle 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33483
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1340426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 11.42 inch (290 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details