Eagle Manufacturing Company Eagle 30 gal Green Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33484 PEST3010

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 30 gal Green Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33484 - 048441-33484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 30 gal Green Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33484
048441-33484
Eagle 30 gal Green Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33484 048441-33484
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33484
Product Name Eagle 30 gal Green Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33484
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Rackmount Cases - 1881324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 8.56 inch (217 mm)
View Details