Eagle Manufacturing Company Eagle Red HDPE 4 qt Safety Can - 13 in Height - 7 3/4 in Overall Diameter - 048441-22470 P-714

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 7 3/4 in overall diameter. This item comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 7 3/4 in overall diameter. This item comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red HDPE 4 qt Safety Can - 13 in Height - 7 3/4 in Overall Diameter - 048441-22470 - 048441-22470 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red HDPE 4 qt Safety Can - 13 in Height - 7 3/4 in Overall Diameter - 048441-22470
048441-22470
Eagle Red HDPE 4 qt Safety Can - 13 in Height - 7 3/4 in Overall Diameter - 048441-22470 048441-22470
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 7 3/4 in overall diameter. This item comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 7 3/4 in overall diameter. This item comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22470
Product Name Eagle Red HDPE 4 qt Safety Can - 13 in Height - 7 3/4 in Overall Diameter - 048441-22470
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details